TE Connectivity DC Filters 6609075-4

Description
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 3 Operating Voltage (VDC) : 125 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Input Termination Type : High Current Pin, 3-Pin Connector Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote
Description
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 3 Operating Voltage (VDC) : 125 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Input Termination Type : High Current Pin, 3-Pin Connector Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 6609075-4 - TE Connectivity
Berwyn, PA, United States
DC Filters
6609075-4
DC Filters 6609075-4
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 3 Operating Voltage (VDC) : 125 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Input Termination Type : High Current Pin, 3-Pin Connector Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 55

Body Features


  • Product Orientation : Straight

Electrical Characteristics


  • Current Rating (AMP) : 3
  • Operating Voltage (VDC) : 125

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : High Current Pin, 3-Pin Connector
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609075-4
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom Te Connectivity - 23B4342 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Power Line Filter Modules - 174-150KEMS6BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Line Filter Modules - 174-125KEPS6AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Line Filters - 7820959 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details