TE Connectivity DC Filters 6609074-5

Description
Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Redundant Stud Output Orientation : Straight Output Termination Type : Redundant Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote
Description
Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Redundant Stud Output Orientation : Straight Output Termination Type : Redundant Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 6609074-5 - TE Connectivity
Berwyn, PA, United States
DC Filters
6609074-5
DC Filters 6609074-5
Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Redundant Stud Output Orientation : Straight Output Termination Type : Redundant Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 55

Electrical Characteristics


  • DC Filter Current Rating (AMP) : 60
  • DC Filter Voltage (Max) (VDC) : 80

Mechanical Attachment


  • Filter Mount Style : Flanged

Product Type Features


  • Filter Type : DC
  • Filtering Requirements : Filtered
  • Input Termination Type : Redundant Stud
  • Output Orientation : Straight
  • Output Termination Type : Redundant Stud

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609074-5
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEMS10AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Line Filter Modules - CCM2283-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Power Line Filter Modules - CCM2168-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers