TE Connectivity DC Filters 6609074-1

Description
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VDC) : 80 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Redundant Stud Output Termination Type : Redundant Stud
Request a Quote Datasheet
Description
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VDC) : 80 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Redundant Stud Output Termination Type : Redundant Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 6609074-1 - TE Connectivity
Berwyn, PA, United States
DC Filters
6609074-1
DC Filters 6609074-1
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VDC) : 80 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Redundant Stud Output Termination Type : Redundant Stud

Body Features


  • Product Orientation : Straight

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Operating Voltage (VDC) : 80

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Redundant Stud
  • Output Termination Type : Redundant Stud
Buy Now Datasheet
Power Line Filter Modules - CCM1737-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1737-ND
Power Line Filter Modules CCM1737-ND
DC EMC/EMI Line Filter 15A AC Single Stage Threaded Post (10-32)

DC EMC/EMI Line Filter 15A AC Single Stage Threaded Post (10-32)

Buy Now Datasheet
Filter, Emi/rfi, 15A; Filter Applications Corcom Te Connectivity - 29M8474 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 15A; Filter Applications Corcom Te Connectivity
29M8474
Filter, Emi/rfi, 15A; Filter Applications Corcom Te Connectivity 29M8474
FILTER, EMI/RFI, 15A; Filter Applications:General Purpose; Voltage Rating:80VDC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud; Filter Terminals:Stud RoHS Compliant: Yes

FILTER, EMI/RFI, 15A; Filter Applications:General Purpose; Voltage Rating:80VDC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud; Filter Terminals:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609074-1 CCM1737-ND 29M8474
Product Name DC Filters Power Line Filter Modules Filter, Emi/rfi, 15A; Filter Applications Corcom Te Connectivity
Filter Type DC DC Single Phase
Standards and Certifications ELV Directive; RoHS RoHS
Rated Current 15 amps 15 amps
Package / Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/switch, C14, 15A; Product Range Corcom Te Connectivity - 46Y9172 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter Modules - 174-10KEVD10BFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Multi-Function Inlet Filters - 1-6609000-3 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Power Line Filter Modules - 10EDK1-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details