Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
TE CONNECTIVITY
6609073-4 -- 6609073-4 60AYT6C J0=F7477
TE Connectivity
6609073-4 60AYT6C J0=F7477
6609073-4
Description
6609073-4 60AYT6C J0=F7477
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
6609073-4 60AYT6C J0=F7477
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
6609073-4 60AYT6C J0=F7477
6609073-4
6609073-4 60AYT6C J0=F7477
6609073-4
6609073-4 60AYT6C J0=F7477
6609073-4 60AYT6C J0=F7477
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
RF Filters and Microwave Filters
Product Number
6609073-4
Product Name
6609073-4 60AYT6C J0=F7477
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
EMI/RFI Filters (LC, RC Networks) - MAX7410EUA
MAX7410EUA
View Details
Anatech Electronics, Inc.
4432 MHz WiFi Cavity Filter
AB4432B680
Specs
Fc
4432 MHz
Bandwidth
40000 kHz
Insertion Loss
1.75 dB
View Details
Marki Microwave LLC
Passive GaAs MMIC 32 - 39.3 GHz Bandpass Filter
MFBP-00102CH
Specs
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
32000 to 39280 MHz
View Details
Qorvo
978 MHz RF BAW Filters
QPQ0978
Specs
Filter Technology
Passive Filter
Filter Type
Bandpass
Filter Design
BAW
View Details