TE Connectivity 3-Phase Filters 6609073-1

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.4 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.4 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RFI Power Line Filter, part number 20AYP6C, is designed for three-phase, four-wire WYE applications, providing effective common mode and differential mode suppression from 50 kHz to 30 MHz. It is suitable for both balanced and unbalanced loads and includes a ground choke. The filter has a maximum leakage current of 3.4 mA at 250 VAC and a rated voltage of 250 VAC phase to neutral/ground, with a maximum phase-to-phase voltage of 440 VAC. It operates at a frequency of 50/60 Hz and has a current rating of 20A. The operating ambient temperature range is -10°C to +40°C, with derating required at higher temperatures. The filter is UL recognized, CSA certified, and VDE approved, ensuring compliance with safety standards. Optional end bell kits are available for shielding input and output terminals.

Datasheet Summary
Powered by GS/AI

The RFI Power Line Filter, part number 20AYP6C, is designed for three-phase, four-wire WYE applications, providing effective common mode and differential mode suppression from 50 kHz to 30 MHz. It is suitable for both balanced and unbalanced loads and includes a ground choke. The filter has a maximum leakage current of 3.4 mA at 250 VAC and a rated voltage of 250 VAC phase to neutral/ground, with a maximum phase-to-phase voltage of 440 VAC. It operates at a frequency of 50/60 Hz and has a current rating of 20A. The operating ambient temperature range is -10°C to +40°C, with derating required at higher temperatures. The filter is UL recognized, CSA certified, and VDE approved, ensuring compliance with safety standards. Optional end bell kits are available for shielding input and output terminals.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 6609073-1 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
6609073-1
3-Phase Filters 6609073-1
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.4 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.4
  • Operating Voltage (VAC) : 440

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter Modules - CCM1944-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1944-ND
Power Line Filter Modules CCM1944-ND
Three Phase (Wye) EMC/EMI Line Filter 20A AC 50/60Hz Two Stage Threaded Post (1/4-20)

Three Phase (Wye) EMC/EMI Line Filter 20A AC 50/60Hz Two Stage Threaded Post (1/4-20)

Buy Now Datasheet
Rfi Power Line Filter, 20A, 3.4Ma; Filter Applications Corcom Te Connectivity - 52K4526 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 3.4Ma; Filter Applications Corcom Te Connectivity
52K4526
Rfi Power Line Filter, 20A, 3.4Ma; Filter Applications Corcom Te Connectivity 52K4526
RFI POWER LINE FILTER, 20A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609073-1 CCM1944-ND 52K4526
Product Name 3-Phase Filters Power Line Filter Modules Rfi Power Line Filter, 20A, 3.4Ma; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase Three Phase
Standards and Certifications ELV Directive; RoHS RoHS
Rated Current 20 amps 20 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405081-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
2 suppliers
Filter, Iec, 15A; Capacitance Corcom Te Connectivity - 98K5768 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
3-Phase Filters - 1-1609965-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 30 amps
View Details
3-Phase Filters - 1609989-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 30 amps
View Details
2 suppliers