TE Connectivity 3-Phase Filters 6609072-1

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.4 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.4 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 6609072-1 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
6609072-1
3-Phase Filters 6609072-1
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.4 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.4
  • Operating Voltage (VAC) : 440

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter Modules - 6609072-1-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
6609072-1-ND
Power Line Filter Modules 6609072-1-ND
Three Phase (Wye) EMC/EMI Line Filter 20A AC 50/60Hz Two Stage Threaded Post (1/4-20)

Three Phase (Wye) EMC/EMI Line Filter 20A AC 50/60Hz Two Stage Threaded Post (1/4-20)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609072-1 6609072-1-ND
Product Name 3-Phase Filters Power Line Filter Modules
Filter Type Three Phase Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-125KEMS6AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
3-Phase Filters - 1-2405081-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 300 amps
View Details
2 suppliers
Power Line Filter Modules - 174-100KEPS10ABSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
3-Phase Filters - 1-2405080-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 90 amps
View Details
2 suppliers