TE Connectivity 3-Phase Filters 6609070-7

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 80 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .62 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 80 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .62 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 6609070-7 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
6609070-7
3-Phase Filters 6609070-7
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 80 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .62 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 80
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .62
  • Operating Voltage (VAC) : 480

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter Modules - CCM2276-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2276-ND
Power Line Filter Modules CCM2276-ND
Three Phase (Delta) EMC/EMI Line Filter 80A AC 50/60Hz Single Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 80A AC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609070-7 CCM2276-ND
Product Name 3-Phase Filters Power Line Filter Modules
Filter Type Three Phase Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 3 Ph, 1.6Ka, 0.222A; Filter Applications Corcom Te Connectivity - 70Y5380 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details
Power Line Filter Modules - CCM1672-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
Power Line Filters - 2871219 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details