TE Connectivity Power Line Filter Modules 10EHT1

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1672-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1672-ND
Power Line Filter Modules CCM1672-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Emi/rfi Power Line Filter, 10A, 5Ua; Filter Applications Corcom Te Connectivity - 99M1046 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 10A, 5Ua; Filter Applications Corcom Te Connectivity
99M1046
Emi/rfi Power Line Filter, 10A, 5Ua; Filter Applications Corcom Te Connectivity 99M1046
EMI/RFI POWER LINE FILTER, 10A, 5UA; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:HT Style RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 10A, 5UA; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:HT Style RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1672-ND 99M1046
Product Name Power Line Filter Modules Emi/rfi Power Line Filter, 10A, 5Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378766 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1268-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details