TE Connectivity 3-Phase Filters 6609070-3

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 6609070-3 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
6609070-3
3-Phase Filters 6609070-3
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 16
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4
  • Operating Voltage (VAC) : 480

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter Modules - CCM1942-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1942-ND
Power Line Filter Modules CCM1942-ND
Three Phase (Delta) EMC/EMI Line Filter 16A AC 50/60Hz Two Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 16A AC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 16A, 0.004A; Current Rating Corcom Te Connectivity - 39Y8356 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 16A, 0.004A; Current Rating Corcom Te Connectivity
39Y8356
Power Line Filter, 16A, 0.004A; Current Rating Corcom Te Connectivity 39Y8356
POWER LINE FILTER, 16A, 0.004A; Current Rating:16A; Voltage Rating:480VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:4mA; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

POWER LINE FILTER, 16A, 0.004A; Current Rating:16A; Voltage Rating:480VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:4mA; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609070-3 CCM1942-ND 39Y8356
Product Name 3-Phase Filters Power Line Filter Modules Power Line Filter, 16A, 0.004A; Current Rating Corcom Te Connectivity
Filter Type Three Phase Three Phase
Standards and Certifications ELV Directive; RoHS RoHS
Rated Current 16 amps 16 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-130AHVDBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filter Modules - 174-150AHVSFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filters - 2094330 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - 174-100KEPS10BBSWHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details