TE Connectivity Single Phase Filters 6609069-7

Description
Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 3.9 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.8 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 3.9 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.8 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609069-7 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609069-7
Single Phase Filters 6609069-7
Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 3.9 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.8 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 50
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 3.9
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.8
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - 6609069-7-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
6609069-7-ND
Power Line Filter Modules 6609069-7-ND
Single Phase EMC/EMI Line Filter 50A 250VAC 50/60Hz Single Stage Terminal Block

Single Phase EMC/EMI Line Filter 50A 250VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609069-7 6609069-7-ND
Product Name Single Phase Filters Power Line Filter Modules
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 50 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1352-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3-Phase Filters - 1-1609968-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 8 amps
View Details
Power Line Filter, 3 Phase, 1Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5377 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details
IEC Filters - 2660113 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details