TE Connectivity Power Line Filter Modules 10KEHD10AFPD

Description
Three Phase (Delta) EMC/EMI Line Filter 10A 440VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 10A 440VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-10KEHD10AFPD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-10KEHD10AFPD-ND
Power Line Filter Modules 174-10KEHD10AFPD-ND
Three Phase (Delta) EMC/EMI Line Filter 10A 440VAC 50/60Hz Two Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 10A 440VAC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 10A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4156 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 10A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4156
Power Line Filter, 3 Phase, 10A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4156
POWER LINE FILTER, 3 PHASE, 10A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:10A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 10A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:10A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-10KEHD10AFPD-ND 82AH4156
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 10A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details