TE Connectivity 3-Phase Filters 6609068-4

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 118 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 118 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 6609068-4 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
6609068-4
3-Phase Filters 6609068-4
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 118 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 25
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 118
  • Operating Voltage (VAC) : 480

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter Modules - 6609068-4-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
6609068-4-ND
Power Line Filter Modules 6609068-4-ND
Three Phase (Wye) EMC/EMI Line Filter 25A AC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 25A AC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609068-4 6609068-4-ND
Product Name 3-Phase Filters Power Line Filter Modules
Filter Type Three Phase Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871207 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-1609966-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
2 suppliers
Power Line Filters - 7820965 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
4 suppliers
DC Filters - 1-2443554-9 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers