Win Source Part Number: 1106097-6609066-3
Category: Filters>Power Line Filter Modules
Series: AYO
Termination Style: Quick Connect
Package: Bulk
Applications: General Purpose
Standard Package: 10
Configuration: Single Stage
Filter Type: Three Phase (Wye)
Current: 10 A
Voltage - Rated AC (Phase to Ground/Neutral): 250 V
Voltage - Rated AC (Phase to Phase): 440 V
Frequency - Operating: 50/60Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 40°C
Alternative Parts (Cross-Reference): 6609066-310AYO1;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TE Connectivity Corcom Filters
Other Names: -10AYO1-SI-ND,-10AYO
Base Product Number: 6609066
Approval Agency: CSA, UR, VDE
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106097-6609066-3 |
| Product Name | Filters - Power Line Filter Modules |