Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .42 Operating Voltage (VAC) : 250
Mechanical Attachment Product Mount Type : Board Mount
Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pin Output Termination Type : PCB Pins .025" Square
Usage Conditions Operating Temperature Range : -10 - 40 DEGC [14 - 104 DEGF ]
Electrical Characteristics
- Current Rating (AMP) : 10
- Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .25
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .42
- Operating Voltage (VAC) : 250
Mechanical Attachment
- Product Mount Type : Board Mount
Product Type Features
- Filtering Requirements : Filtered
- Ground Choke Option : No
- Input Termination Type : PCB Pin
- Output Termination Type : PCB Pins .025" Square
Usage Conditions
- Operating Temperature Range : -10 - 40 DEGC [14 - 104 DEGF ]