TE Connectivity Single Phase Filters 6609064-4

Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .42 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Board Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pin Output Termination Type : PCB Pins .025" Square Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .42 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Board Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pin Output Termination Type : PCB Pins .025" Square Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609064-4 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609064-4
Single Phase Filters 6609064-4
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .42 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Board Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : PCB Pin Output Termination Type : PCB Pins .025" Square Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .25
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .42
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Board Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : PCB Pin
  • Output Termination Type : PCB Pins .025" Square

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - CCM1673-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1673-ND
Power Line Filter Modules CCM1673-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage PC Pins

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage PC Pins

Buy Now Datasheet
Pcb Mount Filter; Filter Applications Corcom Te Connectivity - 52K3892 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mount Filter; Filter Applications Corcom Te Connectivity
52K3892
Pcb Mount Filter; Filter Applications Corcom Te Connectivity 52K3892
PCB MOUNT FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EOP Series RoHS Compliant: Yes

PCB MOUNT FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EOP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Power Line, 1-Ph, 10A, 250Vac; Capacitance Corcom Te Connectivity - 48Y8089 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 1-Ph, 10A, 250Vac; Capacitance Corcom Te Connectivity
48Y8089
Filter, Power Line, 1-Ph, 10A, 250Vac; Capacitance Corcom Te Connectivity 48Y8089
FILTER, POWER LINE, 1-PH, 10A, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:1 Phase; Current Rating:10A; Filter Terminals:Through Hole; Inductance Min:350µH; Leakage Current Max:420µA; Product Range:EOP Series; SVHC:No RoHS Compliant: Yes

FILTER, POWER LINE, 1-PH, 10A, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:1 Phase; Current Rating:10A; Filter Terminals:Through Hole; Inductance Min:350µH; Leakage Current Max:420µA; Product Range:EOP Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609064-4 CCM1673-ND 52K3892 48Y8089
Product Name Single Phase Filters Power Line Filter Modules Pcb Mount Filter; Filter Applications Corcom Te Connectivity Filter, Power Line, 1-Ph, 10A, 250Vac; Capacitance Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS RoHS RoHS
Rated Current 10 amps 10 amps 10 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660118 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filters - 2094329 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 174-15KEBS6BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filter Modules - 174-100KEMS10AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details