TE Connectivity Single Phase Filters 6609058-3

Description
Electrical Characteristics Filter Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .7 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.2 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Panel Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Electrical Characteristics Filter Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .7 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.2 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Panel Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609058-3 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609058-3
Single Phase Filters 6609058-3
Electrical Characteristics Filter Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .7 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.2 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Panel Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Filter Current Rating (AMP) : 6
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .7
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.2
  • Voltage (Max) (VAC) : 250

Mechanical Attachment


  • Filter Mount Style : Panel

Product Type Features


  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : IEC
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609058-3
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871223 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 174-15KESS6AFPWDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Two-Phase Filter; Filter Applications Corcom Te Connectivity - 09J4727 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
Multi-Function Inlet Filters - 1-6609016-5 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details