TE Connectivity Single Phase Filters 6609050-2

Description
Electrical Characteristics Filter Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Filter Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609050-2 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609050-2
Single Phase Filters 6609050-2
Electrical Characteristics Filter Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Filter Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5
  • Voltage (Max) (VAC) : 250

Mechanical Attachment


  • Filter Mount Style : Flanged

Product Type Features


  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : .250" FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now
Power Line Filter Modules - CCM1936-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1936-ND
Power Line Filter Modules CCM1936-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Three Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Three Stage Quick Connect

Buy Now Datasheet
Power Line Filter, 1-Phase, 10A, 250Vac Rohs Compliant Corcom Te Connectivity - 47AK7511 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Phase, 10A, 250Vac Rohs Compliant Corcom Te Connectivity
47AK7511
Power Line Filter, 1-Phase, 10A, 250Vac Rohs Compliant Corcom Te Connectivity 47AK7511
POWER LINE FILTER, 1-PHASE, 10A, 250VAC ROHS COMPLIANT: YES

POWER LINE FILTER, 1-PHASE, 10A, 250VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609050-2 CCM1936-ND 47AK7511
Product Name Single Phase Filters Power Line Filter Modules Power Line Filter, 1-Phase, 10A, 250Vac Rohs Compliant Corcom Te Connectivity
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS RoHS
Rated Voltage 250 volts 250 volts
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1609989-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 42 amps
View Details
2 suppliers
Power Line Filter Modules - 174-150AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
3-Phase Filters - 1-1609969-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 250 amps
View Details