TE Connectivity Single Phase Filters 6609048-8

Description
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .29 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .51 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .29 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .51 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609048-8 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609048-8
Single Phase Filters 6609048-8
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .29 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .51 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .29
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .51
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : IEC
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609048-8
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609998-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 60 amps
View Details
Power Line Filter Modules - CCM2288-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Multi-Function Inlet Filters - 1-6609001-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
IEC Filters - 2660118 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details