TE Connectivity Single Phase Filters 6609043-3

Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .5 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .5 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609043-3 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609043-3
Single Phase Filters 6609043-3
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .5 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .5
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : .250" FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter, 1Phase, 10A, Qc; Current Rating Corcom Te Connectivity - 17AH9748 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Phase, 10A, Qc; Current Rating Corcom Te Connectivity
17AH9748
Power Line Filter, 1Phase, 10A, Qc; Current Rating Corcom Te Connectivity 17AH9748
POWER LINE FILTER, 1PHASE, 10A, QC; Current Rating:10A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:1.2mH; Capacitance:0.813µF; Leakage Current Max:820µA; Product Range:V Series; SVHC:NoRoHS Compliant: Yes

POWER LINE FILTER, 1PHASE, 10A, QC; Current Rating:10A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:1.2mH; Capacitance:0.813µF; Leakage Current Max:820µA; Product Range:V Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609043-3 17AH9748
Product Name Single Phase Filters Power Line Filter, 1Phase, 10A, Qc; Current Rating Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609969-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details
2 suppliers
3-Phase Filters - 1-1609965-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 15 amps
View Details
2 suppliers
3-Phase Filters - 1-1609998-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 150 amps
View Details
Power Line Filter Modules - 174-1000AHVSFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details