TE Connectivity Power Line Filter, 1Phase, 3A, Qc; Current Rating Corcom Te Connectivity 6609037-1

Description
POWER LINE FILTER, 1PHASE, 3A, QC; Current Rating:3A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:14.12mH; Capacitance:0.811µF; Leakage Current Max:360µA; Product Range:EP Series; RoHS Compliant: Yes
Description
POWER LINE FILTER, 1PHASE, 3A, QC; Current Rating:3A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:14.12mH; Capacitance:0.811µF; Leakage Current Max:360µA; Product Range:EP Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1Phase, 3A, Qc; Current Rating Corcom Te Connectivity - 18AH0425 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Phase, 3A, Qc; Current Rating Corcom Te Connectivity
18AH0425
Power Line Filter, 1Phase, 3A, Qc; Current Rating Corcom Te Connectivity 18AH0425
POWER LINE FILTER, 1PHASE, 3A, QC; Current Rating:3A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:14.12mH; Capacitance:0.811µF; Leakage Current Max:360µA; Product Range:EP Series; RoHS Compliant: Yes

POWER LINE FILTER, 1PHASE, 3A, QC; Current Rating:3A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:14.12mH; Capacitance:0.811µF; Leakage Current Max:360µA; Product Range:EP Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH0425
Product Name Power Line Filter, 1Phase, 3A, Qc; Current Rating Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 855LC5700K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers