TE Connectivity Single Phase Filters 6609033-8

Description
Electrical Characteristics Filter Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .38 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Electrical Characteristics Filter Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .38 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609033-8 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609033-8
Single Phase Filters 6609033-8
Electrical Characteristics Filter Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .38 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Filter Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .38
  • Voltage (Max) (VAC) : 250

Mechanical Attachment


  • Filter Mount Style : Flanged

Product Type Features


  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Wire Lead
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609033-8
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609005-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Power Line Filter Modules - 174-100KEVD10BBSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
3-Phase Filters - 1-1609967-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 50 amps
View Details