TE Connectivity Single Phase Filters 6609027-5

Description
Electrical Characteristics Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609027-5 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609027-5
Single Phase Filters 6609027-5
Electrical Characteristics Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 3
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609027-5
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405080-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
2 suppliers
DC Filters - 1-2443552-3 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
3-Phase Filters - 1-1609965-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 25 amps
View Details
Multi-Function Inlet Filters - 1-6609016-3 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details