TE Connectivity Single Phase Filters 6609021-1

Description
Electrical Characteristics Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609021-1 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609021-1
Single Phase Filters 6609021-1
Electrical Characteristics Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 1
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filters - 1863838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863838
Power Line Filters 1863838
TE Connectivity 1VB1 RFI Filter

TE Connectivity 1VB1 RFI Filter

Supplier's Site
Power Line Filters - 1863602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863602
Power Line Filters 1863602
TE Connectivity 1VB1 RFI Filter

TE Connectivity 1VB1 RFI Filter

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609021-1 1863838
Product Name Single Phase Filters Power Line Filters
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443554-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filters - 2871233 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-1609969-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 60 amps
View Details
2 suppliers
Power Line Filter Modules - CCM1642-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers