Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
TE CONNECTIVITY
6609017-4 -- AC POWER ENTRY MODULES
TE Connectivity
AC Power Entry Modules
6609017-4
Description
Power Entry Enhanced Performance
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Power Entry Enhanced Performance
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
6609017-4
AC Power Entry Modules
6609017-4
Power Entry Enhanced Performance
Power Entry Enhanced Performance
Buy Now
Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
6609017-4
AC Power Entry Modules
6609017-4
AC Power Entry Modules
AC Power Entry Modules
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Power Connectors
Product Number
6609017-4
Product Name
AC Power Entry Modules
Power Type
AC Power Connector
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Amphenol Products Overview Catalog
Similar Products
Suzhou Ele Mfg Co., Ltd.
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R Canada Standard
2106L
Specs
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details
Interpower
IEC 60320 C15 Hot Rewireable Connector
83012701
Specs
Power Type
AC Power Connector
Configuration
IEC
Mounting Style
Cable; Cable Mount
View Details
TE Connectivity
Power Entry Modules
1-6609942-2
Specs
Applications
Residential
Standards / Certifications
RoHS
Voltage Rating
115 to 230 volts
View Details
2
suppliers
SCHURTER Inc
AC Power Entry Modules
4303.5226
Specs
Power Type
AC Power Connector
Device Type
Power Entry Module
Termination Types
Quick Connect (0.187")
View Details