Interpower IEC 60320 C15 Hot Rewireable Connector 83012701

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0 Solder Tabs: 0 Terminal Material: Brass Sheet Style: C15 Mounting Style: Cable Mount General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: This connector is available with a smaller cable guard to accomodate dmaller cable sizes. (7.5 I.D. part number 55010160)
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0 Solder Tabs: 0 Terminal Material: Brass Sheet Style: C15 Mounting Style: Cable Mount General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: This connector is available with a smaller cable guard to accomodate dmaller cable sizes. (7.5 I.D. part number 55010160)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C15 Hot Rewireable Connector - 83012701 - Interpower
Oskaloosa, IA, United States
IEC 60320 C15 Hot Rewireable Connector
83012701
IEC 60320 C15 Hot Rewireable Connector 83012701
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0 Solder Tabs: 0 Terminal Material: Brass Sheet Style: C15 Mounting Style: Cable Mount General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: This connector is available with a smaller cable guard to accomodate dmaller cable sizes. (7.5 I.D. part number 55010160)

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -25ºC to 120ºC

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 0

Solder Tabs: 0

Terminal Material: Brass

Sheet Style: C15

Mounting Style: Cable Mount

General Material: Polyamide 6

Color: Black

CE Marking: yes

REMARKS: This connector is available with a smaller cable guard to accomodate dmaller cable sizes. (7.5 I.D. part number 55010160)

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83012701
Product Name IEC 60320 C15 Hot Rewireable Connector
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
Standards / Certifications RoHS; VDE; CE
Unlock Full Specs
to access all available technical data

Similar Products

20A/250V North American Screw Mount Receptacle - 88293100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
Two Function Accessory Power Module - 83550031 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
15A South Africa Socket - 88010562 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 546
View Details
16/20A 6Hr Plug Red/Black, 4P 5W, IP 44 Plug - 84151305 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details