TE Connectivity Iec Filter, Standard, 3A, 250Vac, Qc; Capacitance Te Connectivity 6609016-5

Description
IEC FILTER, STANDARD, 3A, 250VAC, QC; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:2mH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes
Description
IEC FILTER, STANDARD, 3A, 250VAC, QC; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:2mH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Standard, 3A, 250Vac, Qc; Capacitance Te Connectivity - 01AH1527 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 3A, 250Vac, Qc; Capacitance Te Connectivity
01AH1527
Iec Filter, Standard, 3A, 250Vac, Qc; Capacitance Te Connectivity 01AH1527
IEC FILTER, STANDARD, 3A, 250VAC, QC; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:2mH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes

IEC FILTER, STANDARD, 3A, 250VAC, QC; Capacitance:0.1015µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:2mH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01AH1527
Product Name Iec Filter, Standard, 3A, 250Vac, Qc; Capacitance Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details