TE Connectivity Iec Filter, Medical, 1A, 250Vac, Tht; Capacitance Te Connectivity 6609008-7

Description
IEC FILTER, MEDICAL, 1A, 250VAC, THT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:1A; Filter Terminals:Through Hole; Inductance Min:10mH; Leakage Current Max:5µA; Product Range:EJH Series; SVHC:No RoHS Compliant: Yes
Description
IEC FILTER, MEDICAL, 1A, 250VAC, THT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:1A; Filter Terminals:Through Hole; Inductance Min:10mH; Leakage Current Max:5µA; Product Range:EJH Series; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Medical, 1A, 250Vac, Tht; Capacitance Te Connectivity - 01AH1526 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 1A, 250Vac, Tht; Capacitance Te Connectivity
01AH1526
Iec Filter, Medical, 1A, 250Vac, Tht; Capacitance Te Connectivity 01AH1526
IEC FILTER, MEDICAL, 1A, 250VAC, THT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:1A; Filter Terminals:Through Hole; Inductance Min:10mH; Leakage Current Max:5µA; Product Range:EJH Series; SVHC:No RoHS Compliant: Yes

IEC FILTER, MEDICAL, 1A, 250VAC, THT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:1A; Filter Terminals:Through Hole; Inductance Min:10mH; Leakage Current Max:5µA; Product Range:EJH Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 01AH1526
Product Name Iec Filter, Medical, 1A, 250Vac, Tht; Capacitance Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
DC Filters - 1-2443555-4 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers