TE Connectivity Multi-Function Inlet Filters 6609003-1

Description
Electrical Characteristics Filter Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage Rating (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Mount Angle : Right Angle Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Electrical Characteristics Filter Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage Rating (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Mount Angle : Right Angle Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 6609003-1 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
6609003-1
Multi-Function Inlet Filters 6609003-1
Electrical Characteristics Filter Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage Rating (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Mount Angle : Right Angle Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Filter Current Rating (AMP) : 1
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Voltage Rating (Max) (VAC) : 250

Mechanical Attachment


  • Filter Mount Style : Flanged
  • Mount Angle : Right Angle

Product Type Features


  • Filter Connector Type : IEC 320/C-14
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Ground Option : None
  • Input Termination Type : IEC
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609003-1
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660158 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-2405080-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
2 suppliers
IEC Filters - 2660110 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - CCM1741-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers