TE Connectivity Power Line Filter Modules 10EMC1

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1741-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1741-ND
Power Line Filter Modules CCM1741-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
RFI Power Line Compact Dual Stage Filter; 10AMP; .250 Terminals; RoHS Compliant - 70185575 - Allied Electronics, Inc.
Fort Worth, TX, USA
RFI Power Line Compact Dual Stage Filter; 10AMP; .250 Terminals; RoHS Compliant
70185575
RFI Power Line Compact Dual Stage Filter; 10AMP; .250 Terminals; RoHS Compliant 70185575
The EMC Series of RFI filters has been developed to reduce conducted noise to acceptable limits for equipment that must comply with the requirements of CISPR in Europe and the FCC specifications in the USA. The EMC Series is the most compact dual stage filter available from CORCOM. This cost-effective design has a maximum current rating of 30 Amps; higher than any similar catalog product. The EMC Series was designed to address the need for more differential mode attenuation in the lower frequency range, while still maintaining high common mode performance. This type of performance is typically needed for motor drives and switch mode power supplies with increased operating frequencies. The EMC Series is ideal for applications that require a high level of performance in a compact, cost-effective package.

The EMC Series of RFI filters has been developed to reduce conducted noise to acceptable limits for equipment that must comply with the requirements of CISPR in Europe and the FCC specifications in the USA. The EMC Series is the most compact dual stage filter available from CORCOM. This cost-effective design has a maximum current rating of 30 Amps; higher than any similar catalog product. The EMC Series was designed to address the need for more differential mode attenuation in the lower frequency range, while still maintaining high common mode performance. This type of performance is typically needed for motor drives and switch mode power supplies with increased operating frequencies. The EMC Series is ideal for applications that require a high level of performance in a compact, cost-effective package.

Supplier's Site
Rfi Power Line Filter, 10A, 430Ua; Filter Applications Corcom Te Connectivity - 69K6666 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 430Ua; Filter Applications Corcom Te Connectivity
69K6666
Rfi Power Line Filter, 10A, 430Ua; Filter Applications Corcom Te Connectivity 69K6666
RFI POWER LINE FILTER, 10A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EMC Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EMC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1741-ND 70185575 69K6666
Product Name Power Line Filter Modules RFI Power Line Compact Dual Stage Filter; 10AMP; .250 Terminals; RoHS Compliant Rfi Power Line Filter, 10A, 430Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1880303 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Din rail
Standards and Certifications RoHS
View Details
3 suppliers
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details