TE Connectivity
Power Terminals
66071-3
Description
Body Features Terminal Insulation Color : Yellow Terminal Profile : Standard
Configuration Features PCB Mount Orientation : Vertical
Contact Features Barrel Type : Closed Contact Base Material : Brass Alloy Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions Accepts Wire Insulation Diameter Range : 1.02 - 2.03 MM [.04 - .08 INCH ] Barrel Inside Diameter (INCH) : .08 - .09 Mating Pin Diameter (INCH) : .056 Overall Product Length : 20.96 MM [.825 INCH ] Terminal Length (INCH) : .29 Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Other Insulation Material : Nylon
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Connector System : Cable-to-Board Power Terminal Type : Taper Pin Terminal Style : Pin
Termination Features Product Terminates To : Wire
Usage Conditions Insulation Requirement : Partially Insulated
Request a Quote
Email Supplier
Description
Body Features Terminal Insulation Color : Yellow Terminal Profile : Standard
Configuration Features PCB Mount Orientation : Vertical
Contact Features Barrel Type : Closed Contact Base Material : Brass Alloy Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions Accepts Wire Insulation Diameter Range : 1.02 - 2.03 MM [.04 - .08 INCH ] Barrel Inside Diameter (INCH) : .08 - .09 Mating Pin Diameter (INCH) : .056 Overall Product Length : 20.96 MM [.825 INCH ] Terminal Length (INCH) : .29 Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Other Insulation Material : Nylon
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Connector System : Cable-to-Board Power Terminal Type : Taper Pin Terminal Style : Pin
Termination Features Product Terminates To : Wire
Usage Conditions Insulation Requirement : Partially Insulated
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Insulation Color : Yellow Terminal Profile : Standard
Configuration Features PCB Mount Orientation : Vertical
Contact Features Barrel Type : Closed Contact Base Material : Brass Alloy Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions Accepts Wire Insulation Diameter Range : 1.02 - 2.03 MM [.04 - .08 INCH ] Barrel Inside Diameter (INCH) : .08 - .09 Mating Pin Diameter (INCH) : .056 Overall Product Length : 20.96 MM [.825 INCH ] Terminal Length (INCH) : .29 Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Other Insulation Material : Nylon
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Connector System : Cable-to-Board Power Terminal Type : Taper Pin Terminal Style : Pin
Termination Features Product Terminates To : Wire
Usage Conditions Insulation Requirement : Partially Insulated
Body Features
- Terminal Insulation Color : Yellow
- Terminal Profile : Standard
Configuration Features
- PCB Mount Orientation : Vertical
Contact Features
- Barrel Type : Closed
- Contact Base Material : Brass Alloy
- Contact Fabrication : Screw Machine
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Underplating Material : Nickel
- Terminal Orientation : Straight
- Wire Contact Termination Area Plating Material : Gold
- Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions
- Accepts Wire Insulation Diameter Range : 1.02 - 2.03 MM [.04 - .08 INCH ]
- Barrel Inside Diameter (INCH) : .08 - .09
- Mating Pin Diameter (INCH) : .056
- Overall Product Length : 20.96 MM [.825 INCH ]
- Terminal Length (INCH) : .29
- Wire Size (MMSQ) : .2 - .4
- Wire Size (AWG) : 24 - 22
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Other
- Insulation Material : Nylon
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Product Type Features
- Connector System : Cable-to-Board
- Power Terminal Type : Taper Pin
- Terminal Style : Pin
Termination Features
- Product Terminates To : Wire
Usage Conditions
- Insulation Requirement : Partially Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
66071-3 |
|
Product Name
|
Power Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
14 to 17 AWG
View Details
3 suppliers
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
2 suppliers