TE Connectivity Quick Disconnects 66024-4

Description
Body Features Insulation Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 25.17 MM  [.991 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Blue Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 25.17 MM  [.991 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Blue Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 66024-4 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
66024-4
Quick Disconnects 66024-4
Body Features Insulation Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 25.17 MM  [.991 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Blue Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy
  • Crimp Type : Compression Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ]
  • Product Length : 25.17 MM  [.991 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : Without

Other


  • Barrel Color : Blue

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A136390CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A136390CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A136390CT-ND
CONN QC TAB 14-16AWG 0.250 CRIMP

CONN QC TAB 14-16AWG 0.250 CRIMP

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A136390TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A136390TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A136390TR-ND
CONN QC TAB 14-16AWG 0.250 CRIMP

CONN QC TAB 14-16AWG 0.250 CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 66024-4 A136390CT-ND A136390TR-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details