TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 66024-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Terminal Type: Oval Tab Width: 0.250" (6.35mm) Length - Overall: 0.827" (21.00mm) Termination: Solder Mounting Type: Surface Mount Contact Material: Phosphor Bronze Contact Finish: Tin Insulation Diameter: 0.118" (3.00mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Terminal Type: Oval Tab Width: 0.250" (6.35mm) Length - Overall: 0.827" (21.00mm) Termination: Solder Mounting Type: Surface Mount Contact Material: Phosphor Bronze Contact Finish: Tin Insulation Diameter: 0.118" (3.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Terminal Type: Oval Tab Width: 0.250" (6.35mm) Length - Overall: 0.827" (21.00mm) Termination: Solder Mounting Type: Surface Mount Contact Material: Phosphor Bronze Contact Finish: Tin Insulation Diameter: 0.118" (3.00mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Product Status: Preliminary
Terminal Type: Oval
Tab Width: 0.250" (6.35mm)
Length - Overall: 0.827" (21.00mm)
Termination: Solder
Mounting Type: Surface Mount
Contact Material: Phosphor Bronze
Contact Finish: Tin
Insulation Diameter: 0.118" (3.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1832119 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Ssop
Features Single-Supply
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details