TE Connectivity Power Cable Terminations 652785-002

Description
Configuration Features Number of Cores : 3 Dimensions Power Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Shed Inside Diameter : 80 MM  [3.149 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 6.35/11(12) Industry Standards Design Specification : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : Danish Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Shelf Life : No Limitation Termination Length (MM) : 300
Request a Quote
Description
Configuration Features Number of Cores : 3 Dimensions Power Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Shed Inside Diameter : 80 MM  [3.149 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 6.35/11(12) Industry Standards Design Specification : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : Danish Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Shelf Life : No Limitation Termination Length (MM) : 300
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 652785-002 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
652785-002
Power Cable Terminations 652785-002
Configuration Features Number of Cores : 3 Dimensions Power Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Shed Inside Diameter : 80 MM  [3.149 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 6.35/11(12) Industry Standards Design Specification : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : Danish Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Shelf Life : No Limitation Termination Length (MM) : 300

Configuration Features


  • Number of Cores : 3

Dimensions


  • Power Cable Termination Tail Length : 1200 MM  [47.244 INCH ]
  • Shed Inside Diameter : 80 MM  [3.149 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : 6.35/11(12)

Industry Standards


  • Design Specification : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2

Operation/Application


  • Application Type : Outdoor

Other


  • Installation Instruction : Danish

Product Availability


  • Power Cable Termination Product Availability : EMEA

Product Type Features


  • Cable Shield Style : Wire
  • Insulation : Plastic
  • Mechanical Connectors Included : No
  • Power Cable Termination Technology : Heat Shrink
  • Sheds per Phase : 3
  • Shelf Life : No Limitation
  • Termination Length (MM) : 300
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 652785-002
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 292958N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2197666-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 073170-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 0657620002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details