TE Connectivity Eurocard Connectors 650923-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Power or Coaxial Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Expanded Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 13.23 MM  [.521 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Power or Coaxial Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Expanded Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 13.23 MM  [.521 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 650923-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
650923-5
Eurocard Connectors 650923-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Power or Coaxial Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Expanded Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 13.23 MM  [.521 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 50
  • Number of Positions : 150
  • Number of Power or Coaxial Positions : 150
  • Number of Rows : 3
  • Number of Signal Positions : 150
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, C, A

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Height : 11.51 MM  [.453 INCH ]
  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Expanded

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 13.23 MM  [.521 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 650923-5 - 1010969-650923-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 650923-5
1010969-650923-5
Backplane Connectors - 650923-5 1010969-650923-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1010969-650923-5 Packaging: Bulk Number of Positions: 150 Pitch: 0.100" (2.54mm) Connector Type: Plug, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold Material - Insulation: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole Style: R Level, Class: 2 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1010969-650923-5
Packaging: Bulk
Number of Positions: 150
Pitch: 0.100" (2.54mm)
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Press-Fit
Contact Finish: Gold
Material - Insulation: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Style: R
Level, Class: 2
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
307-650923-5
Electronic Connector 307-650923-5
DIN 41612 Connectors 150 EURO TYPE R PIN AP ASSY Product overview: 650923-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-650923-5 can be used for catalog matching and distributor lookup.

DIN 41612 Connectors 150 EURO TYPE R PIN AP ASSY Product overview: 650923-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-650923-5 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - DIN 41612 - 650923-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650923-5
Backplane Connectors - DIN 41612 650923-5
CONN DIN PLUG 150POS PCB GOLD

CONN DIN PLUG 150POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 650923-5 1010969-650923-5 307-650923-5 650923-5
Product Name Eurocard Connectors Backplane Connectors - 650923-5 Electronic Connector Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 24AC1376 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Headers, Male Pins - 1-103638-6-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers