TE Connectivity Eurocard Connectors 2-166011-1

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : Z, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Eurocard Connector Configuration Type : Type F Performance Level : II Termination Features Termination Post & Tail Length : 26 MM  [1.024 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : Z, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Eurocard Connector Configuration Type : Type F Performance Level : II Termination Features Termination Post & Tail Length : 26 MM  [1.024 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 2-166011-1 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
2-166011-1
Eurocard Connectors 2-166011-1
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : Z, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Eurocard Connector Configuration Type : Type F Performance Level : II Termination Features Termination Post & Tail Length : 26 MM  [1.024 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 32
  • Number of Rows : 3
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Vertical
  • Rows Loaded : Z, B

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5.5
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 3.81 MM  [.15 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polycarbonate GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Eurocard Connector Configuration Type : Type F
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 26 MM  [1.024 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - DIN 41612 - 2-166011-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
2-166011-1
Backplane Connectors - DIN 41612 2-166011-1
CONN DIN PLUG 48POS PCB GOLD

CONN DIN PLUG 48POS PCB GOLD

Supplier's Site Datasheet
32P.iec-F Fem.conn. Amp - Te Connectivity - 17R6776 - Newark, An Avnet Company
Chicago, IL, United States
32P.iec-F Fem.conn. Amp - Te Connectivity
17R6776
32P.iec-F Fem.conn. Amp - Te Connectivity 17R6776
32P.IEC-F FEM.CONN.

32P.IEC-F FEM.CONN.

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-166011-1 2-166011-1 17R6776
Product Name Eurocard Connectors Backplane Connectors - DIN 41612 32P.iec-F Fem.conn. Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 484062-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Eurocard Connectors - 5148103-1 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers