Body Features Insulation Material : Modified Polyvinylidene Splice Features : Serrated
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy
Dimensions Barrel Inside Diameter : 4.45 MM [.175 INCH ] Compatible Insulation Diameter Range : 8.26 MM [.33 INCH ] Product Length : 45.72 MM [1.8 INCH ] Wire Size (MMSQ) : 8.61 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Insulation Material : Modified Polyvinylidene Splice Features : Serrated
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy
Dimensions Barrel Inside Diameter : 4.45 MM [.175 INCH ] Compatible Insulation Diameter Range : 8.26 MM [.33 INCH ] Product Length : 45.72 MM [1.8 INCH ] Wire Size (MMSQ) : 8.61 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features Insulation Material : Modified Polyvinylidene Splice Features : Serrated
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy
Dimensions Barrel Inside Diameter : 4.45 MM [.175 INCH ] Compatible Insulation Diameter Range : 8.26 MM [.33 INCH ] Product Length : 45.72 MM [1.8 INCH ] Wire Size (MMSQ) : 8.61 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
Insulation Material : Modified Polyvinylidene
Splice Features : Serrated
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Number of Serrations : 4
Contact Features
Barrel Type : Closed
Contact Base Material : Copper Alloy
Dimensions
Barrel Inside Diameter : 4.45 MM [.175 INCH ]
Compatible Insulation Diameter Range : 8.26 MM [.33 INCH ]
Product Length : 45.72 MM [1.8 INCH ]
Wire Size (MMSQ) : 8.61
Wire Size (AWG) : 8
Wire Size (CMA) : 13100 - 20800
Industry Standards
Government Qualified Splice : No
Packaging Features
Packaging Method : Bag/Box
Product Type Features
Sealable : Yes
Splice Accessory Type : Splice
Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
Insulation Option : Fully Insulated
Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]