TE Connectivity Splices 650126N006

Description
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Overall Product Length : 29.21 MM  [1.15 INCH ] Wire Size (MMSQ) : .15 - .61 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Industry Standards Government Qualified Splice : Yes Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Overall Product Length : 29.21 MM  [1.15 INCH ] Wire Size (MMSQ) : .15 - .61 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Industry Standards Government Qualified Splice : Yes Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 650126N006 - TE Connectivity
Berwyn, PA, United States
Splices
650126N006
Splices 650126N006
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Overall Product Length : 29.21 MM  [1.15 INCH ] Wire Size (MMSQ) : .15 - .61 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Industry Standards Government Qualified Splice : Yes Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy
  • Splice Features : Splice Kit

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed

Dimensions


  • Barrel Inside Diameter : 1.2 MM  [.048 INCH ]
  • Overall Product Length : 29.21 MM  [1.15 INCH ]
  • Wire Size (MMSQ) : .15 - .61
  • Wire Size (AWG) : 26 - 20
  • Wire Size (CMA) : 304 - 1216

Industry Standards


  • Government Qualified Splice : Yes

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Serrated : No
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 650126N006
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers