Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0
Contact Features Barrel Type : Closed
Dimensions Barrel Inside Diameter : 1.2 MM [.048 INCH ] Overall Product Length : 29.21 MM [1.15 INCH ] Wire Size (MMSQ) : .15 - .61 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216
Industry Standards Government Qualified Splice : Yes
Operation/Applicatio
n Heavy Duty : No
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0
Contact Features Barrel Type : Closed
Dimensions Barrel Inside Diameter : 1.2 MM [.048 INCH ] Overall Product Length : 29.21 MM [1.15 INCH ] Wire Size (MMSQ) : .15 - .61 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216
Industry Standards Government Qualified Splice : Yes
Operation/Applicatio
n Heavy Duty : No
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0
Contact Features Barrel Type : Closed
Dimensions Barrel Inside Diameter : 1.2 MM [.048 INCH ] Overall Product Length : 29.21 MM [1.15 INCH ] Wire Size (MMSQ) : .15 - .61 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216
Industry Standards Government Qualified Splice : Yes
Operation/Applicatio
n Heavy Duty : No
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
Primary Product Material : Copper Alloy
Splice Features : Splice Kit
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Number of Serrations : 0
Contact Features
Barrel Type : Closed
Dimensions
Barrel Inside Diameter : 1.2 MM [.048 INCH ]
Overall Product Length : 29.21 MM [1.15 INCH ]
Wire Size (MMSQ) : .15 - .61
Wire Size (AWG) : 26 - 20
Wire Size (CMA) : 304 - 1216
Industry Standards
Government Qualified Splice : Yes
Operation/Application
Heavy Duty : No
Packaging Features
Packaging Method : Bag/Box
Product Type Features
Sealable : Yes
Serrated : No
Splice Accessory Type : Splice
Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
Insulation Requirement : Fully Insulated
Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]