TE Connectivity Splices 650073-000

Description
Body Features Insulation Material : Modified Polyvinylidene Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Product Length : 34.93 MM  [1.375 INCH ] Wire Size (MMSQ) : .38 - 1.21 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 754 - 2426 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Modified Polyvinylidene Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Product Length : 34.93 MM  [1.375 INCH ] Wire Size (MMSQ) : .38 - 1.21 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 754 - 2426 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 650073-000 - TE Connectivity
Berwyn, PA, United States
Splices
650073-000
Splices 650073-000
Body Features Insulation Material : Modified Polyvinylidene Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Product Length : 34.93 MM  [1.375 INCH ] Wire Size (MMSQ) : .38 - 1.21 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 754 - 2426 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Insulation Material : Modified Polyvinylidene
  • Splice Features : Splice Kit

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Dimensions


  • Barrel Inside Diameter : 2.54 MM  [.1 INCH ]
  • Product Length : 34.93 MM  [1.375 INCH ]
  • Wire Size (MMSQ) : .38 - 1.21
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 754 - 2426

Industry Standards


  • Government Qualified Splice : Yes

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A132267-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A132267-ND
Terminals - Wire Splice Connectors A132267-ND
CONN SPLICE 18-22 AWG CRIMP

CONN SPLICE 18-22 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 650073-000 A132267-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS; Insulated Heat Shrink Type; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details