TE Connectivity Standard Edge Connectors 1766200-1

Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 12 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 29 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 22.62 MM  [.315 INCH ] Connector Length : 88 MM  [3.46 INCH ] Connector Width : 8.9 MM  [.35 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Polarized Lock PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 12 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 29 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 22.62 MM  [.315 INCH ] Connector Length : 88 MM  [3.46 INCH ] Connector Width : 8.9 MM  [.35 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Polarized Lock PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 1766200-1 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
1766200-1
Standard Edge Connectors 1766200-1
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 12 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 29 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 22.62 MM  [.315 INCH ] Connector Length : 88 MM  [3.46 INCH ] Connector Width : 8.9 MM  [.35 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Polarized Lock PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 12
  • PCB Mount Orientation : Straddle Mount

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 29
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 22.62 MM  [.315 INCH ]
  • Connector Length : 88 MM  [3.46 INCH ]
  • Connector Width : 8.9 MM  [.35 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Polarized Lock
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Card Edge Connectors - 1766200-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1766200-1
Card Edge Connectors 1766200-1
TA CE STRDDLMN

TA CE STRDDLMN

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1766200-1
Card Edge Connectors 1766200-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Edgeboard Connectors - A108353-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A108353-ND
Edgeboard Connectors A108353-ND
Position Female Connector Gold Black

Position Female Connector Gold Black

Buy Now Datasheet
284-0472-15000D=Ta Ce Strddlmn Te Connectivity - 97X7636 - Newark, An Avnet Company
Chicago, IL, United States
284-0472-15000D=Ta Ce Strddlmn Te Connectivity
97X7636
284-0472-15000D=Ta Ce Strddlmn Te Connectivity 97X7636
284-0472-15000D=TA CE STRDDLMN

284-0472-15000D=TA CE STRDDLMN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1766200-1 1766200-1 A108353-ND 97X7636
Product Name Standard Edge Connectors Card Edge Connectors Edgeboard Connectors 284-0472-15000D=Ta Ce Strddlmn Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 103817-5-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A26623-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A26627-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers