TE Connectivity Crimp Contacts 647877-1

Description
TE Connectivity 647877-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 647877-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7181459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7181459
Crimp Contacts 7181459
TE Connectivity 647877-1 Crimp Terminal

TE Connectivity 647877-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7181459P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7181459P
Crimp Contacts 7181459P
TE Connectivity 647877-1 Crimp Terminal

TE Connectivity 647877-1 Crimp Terminal

Supplier's Site
Contact, 6Awg, Crimp; Product Range Amp Te Connectivity - 16H3168 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 6Awg, Crimp; Product Range Amp Te Connectivity
16H3168
Contact, 6Awg, Crimp; Product Range Amp Te Connectivity 16H3168
CONTACT, 6AWG, CRIMP; Product Range:Power 50/75 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:6AWG RoHS Compliant: Yes

CONTACT, 6AWG, CRIMP; Product Range:Power 50/75 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:6AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 7181459 16H3168
Product Name Crimp Contacts Contact, 6Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Socket or Receptacle; Pin, Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ015 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details