TE Connectivity Product Range Amp - Te Connectivity 647485-2.

Description
Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:SL-156 Large Insulation Diameter Wire; Wire Size AWG Min:- RoHS Compliant: Yes
Description
Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:SL-156 Large Insulation Diameter Wire; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC3014 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC3014
Product Range Amp - Te Connectivity 24AC3014
Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:SL-156 Large Insulation Diameter Wire; Wire Size AWG Min:- RoHS Compliant: Yes

Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:SL-156 Large Insulation Diameter Wire; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC3014
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details