TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 6473711-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 1023-BCBGA, FCCBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Forked Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.250" (6.35mm) Contact Finish - Mating: Gold-Palladium
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 1023-BCBGA, FCCBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Forked Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.250" (6.35mm) Contact Finish - Mating: Gold-Palladium
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 1023-BCBGA, FCCBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Forked Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.250" (6.35mm) Contact Finish - Mating: Gold-Palladium

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 1023-BCBGA, FCCBGA
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Forked
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.250" (6.35mm)
Contact Finish - Mating: Gold-Palladium

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1007AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details