TE Connectivity Product Range Amp Te Connectivity 6469287-1.

Description
Product Range:Z-PACK HM-Zd Series; No. of Contacts:96Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
Product Range:Z-PACK HM-Zd Series; No. of Contacts:96Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC3012 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC3012
Product Range Amp Te Connectivity 24AC3012
Product Range:Z-PACK HM-Zd Series; No. of Contacts:96Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Product Range:Z-PACK HM-Zd Series; No. of Contacts:96Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 24AC3012
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
D-Sub Standard Board Mount - D25S13A4PV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Headers & Wire Housings - 102398-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details