TE Connectivity Backplane Connector, Header, 60Pos; Product Range Amp Te Connectivity 6469183-1

Description
BACKPLANE CONNECTOR, HEADER, 60POS; Product Range:HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 60POS; Product Range:HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 60Pos; Product Range Amp Te Connectivity - 40P9976 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 60Pos; Product Range Amp Te Connectivity
40P9976
Backplane Connector, Header, 60Pos; Product Range Amp Te Connectivity 40P9976
BACKPLANE CONNECTOR, HEADER, 60POS; Product Range:HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 60POS; Product Range:HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 40P9976
Product Name Backplane Connector, Header, 60Pos; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
OBT-MODULES - 10140369-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
PCB Headers & Receptacles - 102972-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details