TE Connectivity Board to Board & Mezzanine Connectors 6469152-1

Description
HMZD 3PAIR, HDR ASSY, 37.5MM MOD
Request a Quote Datasheet
Description
HMZD 3PAIR, HDR ASSY, 37.5MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 6469152-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469152-1
Board to Board & Mezzanine Connectors 6469152-1
HMZD 3PAIR, HDR ASSY, 37.5MM MOD

HMZD 3PAIR, HDR ASSY, 37.5MM MOD

Buy Now
Singapore, Singapore
Electronic Connector
407-6469152-1
Electronic Connector 407-6469152-1
Conn Hard Metric HDR 90 POS 2.5mm Press Fit ST Thru-Hole Product overview: 6469152-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469152-1 can be used for catalog matching and distributor lookup.

Conn Hard Metric HDR 90 POS 2.5mm Press Fit ST Thru-Hole Product overview: 6469152-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469152-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hmzd 3Pair, Hdr Assy, 37.5Mm Mod Te Connectivity - 44Y8013 - Newark, An Avnet Company
Chicago, IL, United States
Hmzd 3Pair, Hdr Assy, 37.5Mm Mod Te Connectivity
44Y8013
Hmzd 3Pair, Hdr Assy, 37.5Mm Mod Te Connectivity 44Y8013
HMZD 3PAIR, HDR ASSY, 37.5MM MOD

HMZD 3PAIR, HDR ASSY, 37.5MM MOD

Supplier's Site
Hmzd 3Pair, Hdr Assy, 37.5Mm Mod Amp - Te Connectivity - 90AJ0582 - Newark, An Avnet Company
Chicago, IL, United States
Hmzd 3Pair, Hdr Assy, 37.5Mm Mod Amp - Te Connectivity
90AJ0582
Hmzd 3Pair, Hdr Assy, 37.5Mm Mod Amp - Te Connectivity 90AJ0582
HMZD 3PAIR, HDR ASSY, 37.5MM MOD

HMZD 3PAIR, HDR ASSY, 37.5MM MOD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6469152-1 407-6469152-1 44Y8013
Product Name Board to Board & Mezzanine Connectors Electronic Connector Hmzd 3Pair, Hdr Assy, 37.5Mm Mod Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
SMA (F) B/H RF 1.13MM CABLE NICKLE PLATED CONNECTOR - ET-SFS-BH-5NP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers