TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 6469105-1

Description
Win Source Part Number: 1354778-6469105-1 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Z-PACK HM-Zd Package: Tube Product Status: Obsolete Base Product Number: 6469105 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.700A Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Type: Header, Male Pins and Blades Number of Positions: 120 Number of Rows: 8 Number of Positions Loaded: All Termination: Press-Fit Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Pitch: 0.098" (2.50mm) Connector Style: High Speed Number of Columns: 10 Contact Layout, Typical: 80 Single Signal, 40 Ground
Request a Quote Datasheet
Description
Win Source Part Number: 1354778-6469105-1 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Z-PACK HM-Zd Package: Tube Product Status: Obsolete Base Product Number: 6469105 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.700A Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Type: Header, Male Pins and Blades Number of Positions: 120 Number of Rows: 8 Number of Positions Loaded: All Termination: Press-Fit Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Pitch: 0.098" (2.50mm) Connector Style: High Speed Number of Columns: 10 Contact Layout, Typical: 80 Single Signal, 40 Ground
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1354778-6469105-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1354778-6469105-1
Connectors, Interconnects - Backplane Connectors - Specialized 1354778-6469105-1
Win Source Part Number: 1354778-6469105-1 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Z-PACK HM-Zd Package: Tube Product Status: Obsolete Base Product Number: 6469105 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.700A Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Type: Header, Male Pins and Blades Number of Positions: 120 Number of Rows: 8 Number of Positions Loaded: All Termination: Press-Fit Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Pitch: 0.098" (2.50mm) Connector Style: High Speed Number of Columns: 10 Contact Layout, Typical: 80 Single Signal, 40 Ground

Win Source Part Number: 1354778-6469105-1
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -65°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Z-PACK HM-Zd
Package: Tube
Product Status: Obsolete
Base Product Number: 6469105
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.700A
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Type: Header, Male Pins and Blades
Number of Positions: 120
Number of Rows: 8
Number of Positions Loaded: All
Termination: Press-Fit
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Pitch: 0.098" (2.50mm)
Connector Style: High Speed
Number of Columns: 10
Contact Layout, Typical: 80 Single Signal, 40 Ground

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-6469105-1
Electronic Connector 407-6469105-1
80 Pos 2.5mm Press Fit Backplane Connector, Straight, Shielded Product overview: 6469105-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469105-1 can be used for catalog matching and distributor lookup.

80 Pos 2.5mm Press Fit Backplane Connector, Straight, Shielded Product overview: 6469105-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469105-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Vert Hdr W/ltch 5.3Mmpost Lnth Amp - Te Connectivity - 19R6632 - Newark, An Avnet Company
Chicago, IL, United States
Vert Hdr W/ltch 5.3Mmpost Lnth Amp - Te Connectivity
19R6632
Vert Hdr W/ltch 5.3Mmpost Lnth Amp - Te Connectivity 19R6632
VERT HDR W/LTCH 5.3MMPOST LNTH

VERT HDR W/LTCH 5.3MMPOST LNTH

Supplier's Site
Vert Hdr W/ltch 5.3Mmpost Lnth Amp - Te Connectivity - 42AJ5715 - Newark, An Avnet Company
Chicago, IL, United States
Vert Hdr W/ltch 5.3Mmpost Lnth Amp - Te Connectivity
42AJ5715
Vert Hdr W/ltch 5.3Mmpost Lnth Amp - Te Connectivity 42AJ5715
VERT HDR W/LTCH 5.3MMPOST LNTH

VERT HDR W/LTCH 5.3MMPOST LNTH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1354778-6469105-1 407-6469105-1 19R6632
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Vert Hdr W/ltch 5.3Mmpost Lnth Amp - Te Connectivity
Termination Press-Fit Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1354-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details