TE Connectivity Conn, Backplane, Plug, 60Pos, 2.5Mm; Product Range Amp - Te Connectivity 6469083-1.

Description
CONN, BACKPLANE, PLUG, 60POS, 2.5MM; Product Range:Z-PACK HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes
Description
CONN, BACKPLANE, PLUG, 60POS, 2.5MM; Product Range:Z-PACK HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Plug, 60Pos, 2.5Mm; Product Range Amp - Te Connectivity - 29AC0787 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Plug, 60Pos, 2.5Mm; Product Range Amp - Te Connectivity
29AC0787
Conn, Backplane, Plug, 60Pos, 2.5Mm; Product Range Amp - Te Connectivity 29AC0787
CONN, BACKPLANE, PLUG, 60POS, 2.5MM; Product Range:Z-PACK HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

CONN, BACKPLANE, PLUG, 60POS, 2.5MM; Product Range:Z-PACK HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0787
Product Name Conn, Backplane, Plug, 60Pos, 2.5Mm; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details