TE Connectivity Ribbon Cable Connectors 104128-3

Description
Body Features Connector Profile : Low Daisy Chain : With Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash, Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 9.77 MM  [.38 INCH ] Connector Length : 27.94 MM  [1.1 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Daisy Chain : With Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash, Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 9.77 MM  [.38 INCH ] Connector Length : 27.94 MM  [1.1 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 104128-3 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
104128-3
Ribbon Cable Connectors 104128-3
Body Features Connector Profile : Low Daisy Chain : With Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash, Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 9.77 MM  [.38 INCH ] Connector Length : 27.94 MM  [1.1 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Daisy Chain : With
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash, Gold (Au), Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 9.77 MM  [.38 INCH ]
  • Connector Length : 27.94 MM  [1.1 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Shrouded End Dimension : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Center, Dual Polarizing Bar
  • Mating Retention : With
  • Mating Retention Type : Ejection Latch
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 88

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Ribbon Cable Connector Header Type : Pin Header

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.05 MM  [.12 INCH ]

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers, Male Pins - A26317-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26317-ND
Headers, Male Pins A26317-ND
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
016 Lopro Hdr Sp 30Dp Latch Amp - Te Connectivity - 91B4548 - Newark, An Avnet Company
Chicago, IL, United States
016 Lopro Hdr Sp 30Dp Latch Amp - Te Connectivity
91B4548
016 Lopro Hdr Sp 30Dp Latch Amp - Te Connectivity 91B4548
016 LOPRO HDR SP 30DP LATCH

016 LOPRO HDR SP 30DP LATCH

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 104128-3 A26317-ND 91B4548
Product Name Ribbon Cable Connectors Headers, Male Pins 016 Lopro Hdr Sp 30Dp Latch Amp - Te Connectivity
Connector Type Board to Board Connector Header Connector; Header
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data