TE Connectivity Hard Metric Connector, Header, 40 Position; Product Range Amp Te Connectivity 6469025-1

Description
HARD METRIC CONNECTOR, HEADER, 40 POSITION; Product Range:Z-PACK Series; No. of Contacts:40Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 40 POSITION; Product Range:Z-PACK Series; No. of Contacts:40Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 40 Position; Product Range Amp Te Connectivity - 42K7650 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 40 Position; Product Range Amp Te Connectivity
42K7650
Hard Metric Connector, Header, 40 Position; Product Range Amp Te Connectivity 42K7650
HARD METRIC CONNECTOR, HEADER, 40 POSITION; Product Range:Z-PACK Series; No. of Contacts:40Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 40 POSITION; Product Range:Z-PACK Series; No. of Contacts:40Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K7650
Product Name Hard Metric Connector, Header, 40 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions - 63T8491 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Specs
Product Type IC Headers
View Details